The ON Semiconductor MGSF1P02ELT1 is a high-performance P-Channel MOSFET designed for power management applications. This MOSFET is part of ON Semiconductor's extensive line of energy-efficient power solutions, and it is well-suited for a wide range of industrial, computing, and consumer electronics applications where power efficiency is a critical factor.
Key Features
- Voltage Rating: The MGSF1P02ELT1 operates at a drain-source voltage (Vds) of -20V, making it suitable for various low-voltage applications.
- Current Capability: This device can handle a continuous drain current (Id) of -1.7A, providing ample current for a variety of electronic circuits and components.
- Low On-Resistance: With a low Rds(on) of 0.3 Ohms at a Vgs of -4.5V, it ensures minimal power loss and heat generation during operation, contributing to overall system efficiency.
- Power Dissipation: The MGSF1P02ELT1 is capable of dissipating up to 0.7W, which helps to maintain stability and reliability even under high-load conditions.
- Fast Switching Speed: Designed with fast switching in mind, this MOSFET provides quick response times, which is essential for high-speed circuitry and applications requiring rapid power modulation.
- Compact Package: Enclosed in a small surface-mount package (SOT-23), this MOSFET is ideal for space-constrained applications, offering a compact solution without compromising performance.
Applications
The MGSF1P02ELT1 is versatile enough to be used in a variety of applications, including but not limited to:
- Load/Power Switching Circuits
- DC/DC Converters
- Battery Management Systems
- Motor Control Modules
- Portable Electronic Devices
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MGSF1P02ELT1 is no exception. It is manufactured to meet strict industry standards, ensuring reliable performance for the lifetime of the product. With ON Semiconductor's expertise in power semiconductors, customers can expect a product that delivers both efficiency and durability.