EN
  • EN
  • DE

MCR100-6RL

Part No MCR100-6RL
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 0.8A 400V TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 099977-MCR100-6RL
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian MCR100-6RL CAD Model

Description

ON Semiconductor MCR100-6RL SCR

The MCR100-6RL from ON Semiconductor is a highly reliable silicon controlled rectifier (SCR) that is designed to provide efficient and robust performance for a wide range of applications. This SCR is packaged in a versatile 3-pin TO-92 package, which makes it suitable for through-hole mounting, offering ease of integration into various circuit designs.

With a peak repetitive off-state voltage (Vdrm) of 400V and a current rating of 0.8A, the MCR100-6RL is capable of controlling medium power levels while maintaining a compact footprint. This makes it an ideal choice for applications requiring controlled rectification and switching, such as motor control, lighting, and power regulation circuits.

The device features a high surge current capability, which allows it to handle overloads effectively without failure. This characteristic is particularly beneficial in applications where inrush currents or transient spikes are common. Additionally, the MCR100-6RL offers a low gate trigger current (Igt), which ensures that it can be easily triggered into conduction with minimal power, making it compatible with logic-level devices and microcontrollers.

ON Semiconductor's commitment to quality is evident in the MCR100-6RL's construction, as it is built to provide long-term reliability and stability. The device is also characterized by its low holding current, ensuring that once triggered, it remains in the conducting state with a minimal amount of current, thus reducing power dissipation and improving overall efficiency.

In summary, the MCR100-6RL SCR from ON Semiconductor is a versatile and reliable component that offers excellent performance for a variety of power control applications. Its robust design, combined with a high voltage rating and ease of triggering, makes it a popular choice among engineers and designers looking to create efficient and durable electronic systems.

For detailed specifications, datasheets, and technical support, visit ON Semiconductor's official website or contact your local authorized distributor.

You May Also Be Interested in

Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
NXP / Nexperia
Lowest to $0.0583
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess