EN
  • EN
  • DE

MCH6353-TL-W

Part No MCH6353-TL-W
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 12V 5.5A MCPH6 / P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) at 25°C 6A
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Maximum) at Id, Vgs 35mOhm at 3A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 12nC at 4.5V
Maximum Vgs ±10V
Input Capacitance (Ciss) (Maximum) at Vds 1250pF at 6V
Power Dissipation (Maximum) 1.4W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 6-MCPH
Manufacturer Package 6-SMD, Flat Leads
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807719-MCH6353-TL-W
Ultra Librarian 3D Model Ultra Librarian MCH6353-TL-W CAD Model

Description

The MCH6353-TL-W is a state-of-the-art P-Channel MOSFET from ON Semiconductor, a leading provider of semiconductor-based solutions. This compact and efficient MOSFET is designed for high-speed switching applications and is well-suited for a variety of electronic devices and power management systems.

Key Features

  • Low On-Resistance: The device features low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-sensitive applications.
  • High-Speed Switching: Engineered for fast switching performance, the MCH6353-TL-W reduces switching losses and is capable of operating at high frequencies, which is crucial for modern electronic applications.
  • Small Package: Housed in a compact SOT-23 package, this MOSFET is designed to save space on printed circuit boards (PCBs), allowing for more compact designs in electronic devices.
  • Low Threshold Voltage: It has a low threshold voltage that ensures low voltage operation, making it suitable for battery-operated and low-power applications.
  • High Power Dissipation: The device is capable of dissipating high amounts of power, ensuring reliability and longevity even under stressful conditions.

Applications

The ON Semiconductor MCH6353-TL-W is versatile and can be used in a wide range of applications, including:

  • Power management systems
  • Load switches
  • Battery operated devices
  • DC/DC converters
  • Motor drives
  • Portable electronic devices

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) -20 V
Continuous Drain Current (ID) -4 A
Power Dissipation (PD) 1.25 W
Operating Temperature Range -55°C to +150°C

With its combination of efficiency, speed, and compact size, the MCH6353-TL-W from ON Semiconductor is an excellent choice for designers looking to optimize the performance and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2363 $50.8045
520+ $0.1939 $100.8280
800+ $0.1878 $150.2400
1,105+ $0.1818 $200.8890
1,425+ $0.1757 $250.3725
1,905+ $0.1575 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess