EN
  • EN
  • DE

MCH3914-7-TL-H

Part No MCH3914-7-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 50MA 300MW SC70FL/MCPH / JFET N-Channel 50 mA 300 mW Surface Mount SC-70FL/MCPH3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Package Tape & Reel
FET Type N-Channel
Drain to Source Voltage (Vdss) 15 V
Current - Drain (Idss) @ Vds (Vgs=0) 16 mA @ 5 V
Current Drain (Id) - Max 50 mA
Voltage - Cutoff (VGS off) @ Id 600 mV @ 10 µA
Input Capacitance (Ciss) (Max) @ Vds 4.9pF @ 5V
Power - Max 300 mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-3 Flat Leads
Supplier Device Package SC-70FL/MCPH3
Base Product Number MCH3914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names MCH3914-7-TL-HOSCT,ONSONSMCH3914-7-TL-H,2156-MCH3914-7-TL-H-OS,MCH3914-7-TL-HOSDKR,MCH3914-7-TL-H-ND,MCH3914-7-TL-HOSTR
Standard Package 3,000
Win Source Part Number 970719-MCH3914-7-TL-H
Ultra Librarian 3D Model Ultra Librarian MCH3914-7-TL-H CAD Model

Description

Product Overview: MCH3914-7-TL-H

The MCH3914-7-TL-H is a cutting-edge P-Channel MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance transistor is designed to meet the demanding requirements of modern electronic applications, offering an optimal balance between efficiency and reliability.

Key Features

  • Low On-Resistance: The MCH3914-7-TL-H boasts a low on-resistance, which ensures minimal power loss and heat generation during operation, leading to a more efficient and reliable performance.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET provides rapid transition times, making it ideal for high-frequency circuits.
  • Compact Design: Housed in a small and thin SuperSOT-6 package, the MCH3914-7-TL-H is perfect for space-constrained applications, allowing designers to reduce the overall size of their electronic devices.
  • Voltage Tolerance: With a drain-source voltage (Vds) of -20V, it can handle moderate voltage applications, offering flexibility in various circuit designs.
  • Gate Charge: The device features a low gate charge, which contributes to its fast switching capabilities and reduces power consumption during operation.

Applications

The MCH3914-7-TL-H is versatile and can be used in a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Management Circuits
  • Portable Electronic Devices

Quality and Reliability

ON Semiconductor is committed to providing products that not only meet but exceed quality and reliability standards. The MCH3914-7-TL-H is no exception, as it is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it performs to the highest standards across various conditions.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The MCH3914-7-TL-H is designed with eco-friendly considerations in mind, ensuring compliance with international regulations such as RoHS, which restricts the use of certain hazardous substances in electronic equipment.

With its robust feature set and ON Semiconductor's commitment to quality, the MCH3914-7-TL-H is an excellent choice for designers looking to create efficient, high-performance electronic solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7202 $50.4140
170+ $0.5910 $100.4700
265+ $0.5725 $151.7125
365+ $0.5540 $202.2100
470+ $0.5356 $251.7320
625+ $0.4802 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess