ON Semiconductor MC78M12CT=KA78M12 Voltage Regulator
The ON Semiconductor MC78M12CT=KA78M12 is a fixed-voltage integrated circuit regulator designed to offer thermal overload protection, safe area protection, and a wide range of current outputs. This voltage regulator provides a steady 12V output, which is essential for a variety of electronic applications that require a regulated power supply.
Key Features
- Output Voltage: Fixed at 12V, which is suitable for a broad array of electronic devices and ensures a stable power supply.
- Output Current: Capable of delivering up to 500mA of output current, making it suitable for medium power requirements.
- Thermal Overload Protection: The device incorporates an internal thermal shutdown mechanism that protects it from high-temperature conditions.
- Safe Area Protection: Adjustments in the limit current level and safe operating area protection enhance the device's reliability under varying conditions.
- No External Components Required: This voltage regulator typically does not need any external components, simplifying circuit design and reducing overall system cost.
Applications
The MC78M12CT=KA78M12 is versatile and can be used in a variety of applications, such as:
- Consumer electronics
- Automotive systems
- Telecommunication equipment
- Computer systems
- Power management solutions
Package and Quality
This voltage regulator is available in a TO-220 package, which is known for its durability and ability to dissipate heat effectively. ON Semiconductor's commitment to quality ensures that the MC78M12CT=KA78M12 meets the industry standards for performance and reliability, making it a trusted choice for engineers and designers.