The AD713AQ is a high-performance monolithic quad operational amplifier from Analog Devices Inc., renowned for its precision and quality. Engineered to deliver exceptional accuracy and stability, this operational amplifier is an ideal choice for demanding applications that require multiple op-amp units.
Key Features
- High Precision: The AD713AQ features a low offset voltage and drift, ensuring accurate signal amplification with minimal error over time and temperature variations.
- Quad Configuration: This device integrates four independent op-amps in a single package, providing space-saving benefits and simplifying circuit design.
- Wide Bandwidth: With a bandwidth of 4MHz, the AD713AQ is well-suited for high-speed signal processing applications.
- Fast Settling Time: The fast settling time of the AD713AQ makes it an excellent choice for data acquisition systems, where rapid and precise measurements are critical.
- Low Noise: The operational amplifier boasts a low noise performance, making it ideal for audio applications and other sensitive electronic circuits.
Applications
The AD713AQ's combination of precision and high-frequency performance makes it suitable for a wide range of applications, including:
- Professional Audio Equipment
- Active Filters
- Fast Data Acquisition Systems
- Signal Generators
- Industrial Process Controls
Quality and Reliability
Analog Devices Inc. is committed to the highest standards of quality, and the AD713AQ is no exception. Each unit undergoes rigorous testing to ensure it meets the stringent requirements necessary for critical applications. With its robust construction and proven reliability, the AD713AQ is a product you can trust for consistent performance over the long term.
Technical Specifications
Parameter
Value
Number of Channels
4
Supply Voltage
±15V
Offset Voltage
750 µV
Bandwidth
4MHz
Settling Time
1 µs to 0.01%
Slew Rate
13 V/µs