EN
  • EN
  • DE

MC74VHCTG02DFT1G

Part No MC74VHCTG02DFT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830446-MC74VHCTG02DFT1G
Ultra Librarian 3D Model Ultra Librarian MC74VHCTG02DFT1G CAD Model

Description

ON Semiconductor MC74VHCTG02DFT1G

The MC74VHCTG02DFT1G is a high-performance, dual-input NOR gate integrated circuit (IC) from ON Semiconductor, a leading manufacturer in the semiconductor industry. This advanced logic gate is part of the VHCT family, designed to offer both high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. It is a versatile component that can be used in a wide variety of digital applications, ranging from simple logic control to complex computing systems.

Constructed with advanced silicon-gate CMOS technology, the MC74VHCTG02DFT1G provides a robust and reliable solution for digital circuitry. The device operates over a broad voltage range of 4.5V to 5.5V, which allows for interfacing with 5V TTL logic without the need for additional level shifters. This feature simplifies design and reduces component count, leading to more compact and cost-effective circuit designs.

The MC74VHCTG02DFT1G is housed in a space-saving SC-70 package, which is highly suitable for applications where board space is at a premium. Despite its small size, it delivers high performance with a fast propagation delay and high noise immunity, ensuring stable operation even in noisy environments.

One of the key attributes of this NOR gate is its low power consumption. It has a low quiescent current, which makes it an ideal choice for battery-powered and portable devices where power efficiency is critical. Additionally, the MC74VHCTG02DFT1G exhibits a balanced drive with both high sink and source capability, which contributes to its excellent performance characteristics.

ON Semiconductor's commitment to quality is evident in the MC74VHCTG02DFT1G, which is manufactured to stringent standards. The device is also supported by comprehensive technical documentation, including datasheets and application notes, which facilitate easy integration into various designs. With its combination of high speed, low power, and compatibility with existing 5V systems, the MC74VHCTG02DFT1G is a solid choice for designers looking to create efficient and reliable digital circuits.

Whether you're developing consumer electronics, automotive systems, or industrial controls, the MC74VHCTG02DFT1G from ON Semiconductor offers the performance and quality you need to ensure your products operate at their best.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess