EN
  • EN
  • DE

MC74VHCT14ADR2G

Part No MC74VHCT14ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERT HEX SCHMTT CMOS 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 1.9 V to 2.1 V
Max Propagation Delay @ V, Max CL 9.6ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 119655-MC74VHCT14ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHCT14ADR2G CAD Model

Description

ON Semiconductor MC74VHCT14ADR2G Product Overview

The MC74VHCT14ADR2G from ON Semiconductor is a high-performance, advanced CMOS Schmitt-trigger inverter integrated circuit. This device is designed to handle the increasing demands of fast-switching digital circuits, providing a robust and reliable solution for a variety of applications ranging from signal conditioning to interfacing and logic level translation.

Featuring hex inverter gates with Schmitt-trigger inputs, the MC74VHCT14ADR2G is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals, enhancing the circuit's noise immunity and ensuring stable output transitions. The device is fabricated with silicon gate CMOS technology, which ensures low power consumption while maintaining high-speed operation.

The MC74VHCT14ADR2G operates over a broad voltage range from 4.5V to 5.5V, making it compatible with TTL levels, and it can also interface with 3.3V logic levels without the need for external components. This flexibility is crucial for modern mixed-voltage systems and simplifies the design process for engineers.

Packaged in a convenient SOIC-14 package, the MC74VHCT14ADR2G is suitable for automated assembly processes and occupies minimal space on a printed circuit board. Its small form factor, combined with its temperature range of -55°C to +125°C, makes it an excellent choice for space-constrained and harsh-environment applications.

ON Semiconductor's commitment to quality ensures that the MC74VHCT14ADR2G meets stringent industry standards for performance and reliability. This device is RoHS compliant and is designed for use in the automotive industry, consumer electronics, data processing, industrial control, and telecommunications systems where high-speed, noise-resistant signal processing is required.

In summary, the MC74VHCT14ADR2G is a versatile and efficient solution for modern digital circuit designs, offering fast switching speeds, low power dissipation, and excellent noise immunity, all packed in a small, robust package suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6611 $52.8880
185+ $0.5425 $100.3625
290+ $0.5255 $152.3950
395+ $0.5086 $200.8970
510+ $0.4916 $250.7160
685+ $0.4408 $301.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess