EN
  • EN
  • DE

MC74VHCT125ADR2G

Part No MC74VHCT125ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST QUAD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 108865-MC74VHCT125ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHCT125ADR2G CAD Model

Description

ON Semiconductor MC74VHCT125ADR2G

The ON Semiconductor MC74VHCT125ADR2G is a high-performance, quad bus buffer gate that incorporates CMOS and bipolar technologies to achieve fast operation, high output drive, and low static power consumption. Designed to interface between two different voltage domains, this device is particularly suitable for mixed-voltage applications, providing a bridge that maintains signal integrity.

Key Features:

  • Logic Type: Quad Bus Buffer, Non-Inverting
  • Output Drive Capability: Capable of driving up to 8mA at 5V
  • Voltage Levels: Designed for 3.3V to 5V logic level translation
  • 3-State Outputs: Outputs can be placed in high impedance state, allowing for bus line sharing
  • Propagation Delay Time: Fast propagation delay times, ensuring quick response for critical applications
  • Package: Supplied in an SOIC-14 package for easy integration into various circuit designs
  • Temperature Range: Operable within an extended industrial temperature range
  • Power Down Protection: Inputs and outputs are protected against high static discharge events
  • Lead-Free and RoHS Compliant: Environmentally friendly with a lead-free finish and RoHS compliance

Applications:

The MC74VHCT125ADR2G is a versatile component that can be used in a wide array of electronic circuits and systems. It is particularly useful in:

  • Logic level shifting for interfacing devices operating at different voltage levels
  • Bus isolation and line driving in computing and telecommunication systems
  • Memory interfacing, where it can isolate memory units from bus lines
  • Signal buffering in data transmission applications to prevent signal degradation

With its robust design and ability to support high-speed data transfer, the MC74VHCT125ADR2G from ON Semiconductor is an ideal choice for designers who require reliable and efficient logic level translation and signal buffering. Its advanced features ensure that it can meet the stringent requirements of modern electronic systems, while its compliance with environmental standards makes it a responsible choice for eco-conscious product designs.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6538 $52.3040
190+ $0.5364 $101.9160
290+ $0.5197 $150.7130
400+ $0.5029 $201.1600
515+ $0.4861 $250.3415
690+ $0.4359 $300.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess