EN
  • EN
  • DE

MC74VHC574DWR2

Part No MC74VHC574DWR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 115MHz
Max Propagation Delay at V, Max CL 10.6ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74VHC574
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 725086-MC74VHC574DWR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC574DWR2 CAD Model

Description

ON Semiconductor MC74VHC574DWR2 Octal D-Type Flip-Flop

The MC74VHC574DWR2 is a high-performance, octal D-type flip-flop integrated circuit produced by ON Semiconductor. This device is designed to provide a robust storage or memory function in digital systems, where it captures and retains the state of eight data lines in response to a clock input signal. The MC74VHC574DWR2 is particularly suitable for applications that demand low power consumption and high-speed operation, making it an ideal choice for a wide range of industrial, commercial, and consumer electronics.

Featuring advanced silicon-gate CMOS technology, this flip-flop offers superior signal integrity with high noise immunity and low power dissipation. The device operates over a broad voltage range of 2V to 5.5V, catering to various logic levels and ensuring compatibility with both 3.3V and 5V systems. This flexibility allows designers to integrate the MC74VHC574DWR2 into mixed-voltage environments seamlessly.

The MC74VHC574DWR2 comes in a surface-mount SOIC-20 wide body package, making it suitable for space-constrained applications while ensuring reliable soldering and heat dissipation. The package is designed for optimal manufacturability, providing a convenient solution for automated assembly processes.

Key features of the MC74VHC574DWR2 include:

  • High-Speed Operation: Fast propagation delays and high clock data input rates are ideal for high-performance systems.
  • Low Power Dissipation: Reduced power consumption is achieved through CMOS technology, which is crucial for battery-operated and energy-efficient designs.
  • High Noise Immunity: Enhanced noise immunity ensures stable operation in electrically noisy environments.
  • Tri-State Outputs: The octal flip-flop features tri-state outputs which can be put into a high-impedance state, allowing for bus-oriented applications.
  • Edge-Triggered Flip-Flops: Positive-edge triggered operation captures data precisely on the rising edge of the clock signal.

This device also includes additional functions such as an output enable (OE) input that controls whether the flip-flops’ outputs are active or in a high-impedance state. The MC74VHC574DWR2 is designed to meet the rigorous standards of ON Semiconductor, ensuring high reliability and performance for critical applications in computing, telecommunications, and consumer electronics.

For engineers and designers looking for a dependable and efficient octal flip-flop, the ON Semiconductor MC74VHC574DWR2 offers a compelling solution with its advanced features and proven technology.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2896 $57.9200
490+ $0.2377 $116.4730
755+ $0.2302 $173.8010
1,040+ $0.2228 $231.7120
1,345+ $0.2154 $289.7130
1,795+ $0.1931 $346.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess