EN
  • EN
  • DE

MC74VHC374DTR2G

Part No MC74VHC374DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 120MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 123336-MC74VHC374DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC374DTR2G CAD Model

Description

Product Overview: MC74VHC374DTR2G

The MC74VHC374DTR2G is a high-performance, octal D-type flip-flop with 3-state outputs from ON Semiconductor. Designed to integrate seamlessly into a wide range of digital applications, this device is part of the VHC family, which is well-known for its low power consumption and high noise immunity equivalent to JEDEC standard 74VHC logic family.

This flip-flop is edge-triggered, capturing data on the rising edge of the clock signal, which makes it ideal for operations that require synchronization. Each flip-flop has separate D (data) inputs, Clock (CLK) inputs, and Q (output) outputs. Additionally, the MC74VHC374DTR2G features a 3-state output control input (OE), allowing the user to place the eight outputs in a high-impedance state. This is particularly useful when interfacing with bus-oriented systems where multiple devices need to share data lines.

The MC74VHC374DTR2G operates over a wide voltage range of 2.0V to 5.5V and can support the interface with TTL levels, making it versatile for mixed-voltage applications. Its inputs tolerate voltages up to 5.5V, ensuring compatibility with 5V systems even when operating at a lower voltage. This feature provides a safeguard against higher voltage levels that may inadvertently be present in mixed-voltage systems.

ON Semiconductor has engineered this device with an advanced high-speed CMOS technology, which offers significant power savings over equivalent bipolar Schottky logic. The low power dissipation and high noise immunity make the MC74VHC374DTR2G an excellent choice for use in battery-operated devices, portable electronics, and other power-sensitive applications.

The MC74VHC374DTR2G comes in a TSSOP-20 package, which is conducive to space-saving designs without sacrificing performance. This product is also available in tape and reel packaging, making it suitable for automated assembly processes. Its robustness, combined with ON Semiconductor's commitment to quality, ensures reliable performance in a variety of digital logic functions and storage applications.

In summary, the MC74VHC374DTR2G is a versatile, high-speed octal D-type flip-flop that offers designers a balance of power efficiency, noise immunity, and reliable performance for sophisticated digital circuitry.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5134 $51.3400
240+ $0.4213 $101.1120
370+ $0.4081 $150.9970
510+ $0.3950 $201.4500
655+ $0.3818 $250.0790
880+ $0.3423 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess