EN
  • EN
  • DE

MC74VHC1GT14DF2

Part No MC74VHC1GT14DF2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER SGL SCHM INP SOT-353
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 3 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.35 V to 0.6 V
Logic Level - High 1.6 V to 2.1 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 074640-MC74VHC1GT14DF2
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT14DF2 CAD Model

Description

ON Semiconductor MC74VHC1GT14DF2 Single Schmitt-Trigger Inverter

The MC74VHC1GT14DF2 is a high-speed CMOS device from ON Semiconductor, designed to deliver cutting-edge performance for a wide range of electronic applications. This single Schmitt-trigger inverter is part of the VHC family, which is well-known for its low power consumption and high noise immunity, making it an excellent choice for interfacing with different logic levels or driving capacitive loads.

Key Features

  • Advanced CMOS Technology: The device is fabricated with silicon gate CMOS technology, which ensures low power dissipation and gives a significant boost to speed performance over general-purpose CMOS inverters.
  • High Noise Immunity: The Schmitt-trigger action at the input provides a hysteresis that enhances noise immunity and allows the device to be used in noisy environments.
  • Power Down Protection: Inputs and outputs are designed to tolerate ≤20mA of current, allowing the device to withstand over-voltage conditions, which is especially useful during power-down modes.
  • Low Power Consumption: The MC74VHC1GT14DF2 is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • High-Speed Operation: With propagation delay times significantly lower than those of typical CMOS inverters, the device is capable of fast switching, suitable for high-frequency applications.

Applications

The versatility of the MC74VHC1GT14DF2 allows it to be used in various applications, including:

  • Wave shaping and signal processing
  • Logic level translation for interfacing different voltage domains
  • Line drivers with high current sink capabilities
  • Oscillator circuits

Package and Quality

The device comes in a compact SOT-353 (SC-70) package, which is ideal for space-constrained applications. The package is designed for surface-mount technology, allowing for efficient assembly and miniaturization of PCB designs. ON Semiconductor is committed to high-quality standards, and the MC74VHC1GT14DF2 is no exception, ensuring reliability and performance consistency across various conditions.

Overall, the MC74VHC1GT14DF2 is a robust and reliable component that offers the functionality of a standard logic inverter with the added benefits of Schmitt-trigger input and advanced CMOS technology, making it a suitable choice for designers looking to enhance their electronic designs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1368 $348.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess