ON Semiconductor MC74VHC1GT00P5T5G Product Overview
The MC74VHC1GT00P5T5G is a high-performance CMOS logic gate device manufactured by ON Semiconductor, a leader in the semiconductor industry. This particular component is a single 2-input NAND gate, which is a fundamental building block in digital circuits. Designed to operate with a power supply range of 2V to 5.5V, this versatile gate is suitable for a wide array of applications in modern electronics, from consumer devices to industrial automation systems.
The device is part of the VHC family, which is known for its low power consumption and high speed, making it an excellent choice for battery-operated portable devices as well as high-speed data processing systems. The MC74VHC1GT00P5T5G is characterized by its high noise immunity and the ability to drive 50 Ω transmission lines. With a balanced propagation delay and transition times, this component provides reliable and fast performance for critical digital logic operations.
Featuring a 5-pin SC-70 (SOT-353) package, the MC74VHC1GT00P5T5G is compact and suitable for space-constrained applications. Its small footprint allows for high-density integration in PCB layouts, making it an ideal solution for modern electronic designs where board space is at a premium.
Key specifications of the MC74VHC1GT00P5T5G include:
- Logic Type: 2-Input NAND Gate
- Supply Voltage Range: 2.0V to 5.5V
- High-Speed: tPD = 3.9ns (Typ) at VCC = 5V
- Low Power Dissipation: ICC = 2μA (Max) at TA = 25°C
- High Noise Immunity: VNIH = VNIL = 28% VCC (Min)
- Power Down Protection Provided on Inputs
- Low Noise: VOLP = 0.8V (Max)
- Pin Configuration: 5-Pin SC-70 (SOT-353)
ON Semiconductor's MC74VHC1GT00P5T5G is not only designed for high-speed and low-power applications but also ensures latch-up performance exceeds 300mA per JESD 78, Class II standards. This makes it a highly reliable component for critical applications. Additionally, the device is lead-free, halogen-free, and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.
In summary, the MC74VHC1GT00P5T5G from ON Semiconductor is a high-quality, high-performance NAND gate logic device that offers designers a mix of speed, power efficiency, and compact packaging, suitable for a broad spectrum of digital applications.