EN
  • EN
  • DE

MC74VHC1GT00DTT1

Part No MC74VHC1GT00DTT1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74VHC
Package Bulk
Product Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 3V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.53V ~ 0.8V
Input Logic Level - High 1.4V ~ 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 5-TSOP
Package / Case SOT-23-5 Thin, TSOT-23-5
Base Product Number 74VHC1GT00
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637251-MC74VHC1GT00DTT1
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT00DTT1 CAD Model

Description

ON Semiconductor MC74VHC1GT00DTT1 Product Overview

The MC74VHC1GT00DTT1 is a high-performance CMOS logic gate integrated circuit produced by ON Semiconductor, a renowned leader in energy-efficient innovations. This particular device is a single 2-input NAND gate that is designed to operate with a power supply range of 2V to 5.5V. This wide range of operating voltages makes it suitable for interfacing with both 3.3V and 5V logic levels, ensuring compatibility with a diverse array of modern digital systems.

Constructed with silicon gate CMOS technology, the MC74VHC1GT00DTT1 offers superior speed performance while maintaining a low power consumption. Its high-speed operation is comparable to equivalent Bipolar Schottky TTL while achieving a significant reduction in power requirements. This combination of speed and efficiency is critical for battery-operated and power-sensitive applications.

The device is characterized by its high noise immunity, a feature stemming from its inherent CMOS technology. Noise immunity is crucial in environments with potential interference from other electronic devices, ensuring that the logic gate performs reliably under various conditions.

Furthermore, the MC74VHC1GT00DTT1 is fabricated with latch-up performance that exceeds 300mA, adhering to the JESD 17 standard. This robust latch-up performance is vital for protecting the device from unexpected voltage spikes that could otherwise cause permanent damage.

ON Semiconductor has packaged the MC74VHC1GT00DTT1 in a space-saving SC-70 package, which is highly beneficial for applications where board space is at a premium. The small form factor does not compromise its performance or reliability, making it an excellent choice for compact electronic designs.

Overall, the MC74VHC1GT00DTT1 from ON Semiconductor is an outstanding logic gate solution for designers looking for a reliable, high-speed, and energy-efficient component. Its compatibility with various logic levels, exceptional noise immunity, and compact packaging make it an ideal choice for a wide range of digital applications, including portable devices, computing, and telecommunications.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official datasheet and product resources provided by ON Semiconductor.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess