ON Semiconductor MC74VHC1G50DT1G Single Non-Inverting Buffer
The MC74VHC1G50DT1G from ON Semiconductor is a high-performance, single non-inverting buffer fabricated with silicon gate CMOS technology. It is designed to offer a broad range of voltage compatibility and is compatible with TTL-level inputs, making it suitable for interfacing with different logic levels in mixed-voltage systems.
This buffer chip comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Despite its small size, it delivers robust performance with a high output drive capability and low static power consumption. The MC74VHC1G50DT1G is designed to operate with a supply voltage range from 2V to 5.5V, providing the flexibility needed for various applications from battery-powered devices to industrial systems.
Key features of the MC74VHC1G50DT1G include:
- Logic Type: Single Non-Inverting Buffer
- Operating Voltage Range: 2V to 5.5V
- High Output Current: ±8mA @ 4.5V
- High Noise Immunity: VNIH = VNIL = 28% VCC (minimum)
- Low Power Dissipation: ICC = 1μA (maximum) at TA = 25°C
- Propagation Delay Time: 3.9ns at 5V
- Operating Temperature Range: -55°C to +125°C
With its low power dissipation and high noise immunity, the MC74VHC1G50DT1G is an excellent choice for applications requiring reliable signal buffering with minimal power consumption. The buffer's high-speed performance is characterized by a fast propagation delay time, making it suitable for high-frequency signal processing.
The MC74VHC1G50DT1G is also characterized by its latch-up performance, which exceeds 100mA per JESD 78, Class II standards, providing additional protection in electrically noisy environments or during events such as power surges.
Whether used in telecommunications, computing, or consumer electronics, the ON Semiconductor MC74VHC1G50DT1G offers a versatile and reliable solution for your signal buffering needs, ensuring seamless integration and high performance in your electronic designs.