The MC74VHC1G32EDFT2G is a high-performance, single-gate logic OR gate integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This advanced technology device is designed to operate with a power supply range of 2.0V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.
Key Features
- Logic Type: 2-Input OR Gate
- Operating Voltage: 2.0V to 5.5V, accommodating mixed-voltage system environments.
- High-Speed Operation: The device boasts a propagation delay time of approximately 5.3ns at 5V, ensuring rapid signal processing for high-speed applications.
- Low Power Consumption: Its low power dissipation and quiescent current make it ideal for battery-operated and power-sensitive designs.
- Output Drive Capability: Capable of driving up to 8 LSTTL loads, providing sufficient current for various interfacing requirements.
- Package: Comes in a compact, surface-mount SC-70 package, saving valuable board space in dense circuit designs.
- Lead-Free and RoHS Compliant: The device adheres to environmental standards, reducing hazardous substances in electronic devices.
Applications
The MC74VHC1G32EDFT2G is versatile and can be used in a multitude of applications, including:
- Logic function integration in space-constrained products
- Signal gating, processing, and switching
- Input/output expansion for microcontrollers
- Control logic in consumer electronics
- Portable and battery-powered devices
- Communication systems
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC74VHC1G32EDFT2G is subjected to rigorous testing and quality control measures, ensuring dependable performance in critical applications. Its robust design is engineered to meet the requirements of extended industrial temperature ranges, further emphasizing its reliability.
Whether you are designing a complex digital system or looking for a reliable logic solution for your next project, the MC74VHC1G32EDFT2G from ON Semiconductor is an excellent choice that combines performance, power efficiency, and miniaturization in one package.