ON Semiconductor MC74VHC1G14DFT2G-F22038
The MC74VHC1G14DFT2G-F22038 is a high-performance, single-gate CMOS inverter with Schmitt-trigger inputs from ON Semiconductor, designed to operate over a broad voltage range of 2.0V to 5.5V. This versatile component is fabricated with silicon gate CMOS technology, which ensures low power consumption while maintaining high-speed operation.
Key Features
- Logic Type: CMOS Inverter with Schmitt Trigger Input
- Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic-level requirements
- High-Speed Operation: Fast propagation delays, suitable for high-frequency applications
- Low Power Consumption: Ideal for battery-operated and power-sensitive devices
- High Noise Immunity: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times
- Output Drive Capability: Capable of driving up to 8 LSTTL loads, providing ample current for downstream components
- Package: Comes in a compact 5-Pin SC-70 (SOT-353) package, optimizing board space
- Lead-Free and RoHS Compliant: Meets environmental standards for safer electronic product manufacturing
Applications
The MC74VHC1G14DFT2G-F22038 is a versatile logic gate that can be used in a wide range of applications, including:
- Wave shaping and noise filtering circuits
- Signal processing
- Glitch-free power-up/power-down circuits
- Communication systems
- Portable and battery-powered electronics
- Embedded systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The MC74VHC1G14DFT2G-F22038 is no exception, ensuring stable performance in a variety of conditions and applications. The device is also supported by ON Semiconductor's technical documentation and customer support, providing engineers with the resources they need to integrate this component into their designs effectively.