MC74VHC1G01DTT1G - ON Semiconductor
The MC74VHC1G01DTT1G is a high-performance, CMOS logic gate product from ON Semiconductor, designed for use in a variety of digital applications. This particular device is a 2-input NAND gate that operates with a wide voltage range, making it suitable for interfacing with both 3.3V and 5V systems. Its versatility and high-speed operation are ideal for today's fast-paced electronic environments.
Key Features:
- Logic Type: 2-Input NAND Gate
- Supply Voltage Range: 2V to 5.5V, accommodating various logic levels and providing a flexible solution for mixed-voltage applications.
- High Speed: Propagation delay time is significantly reduced, ensuring rapid response times for critical applications.
- Low Power Consumption: The device is designed for low power dissipation, making it a suitable choice for battery-powered and power-sensitive designs.
- High Noise Immunity: Enhanced VHC (Very High-Speed CMOS) technology provides improved noise immunity, ensuring reliable operation in electrically noisy environments.
- Operating Temperature: The device can operate over a broad temperature range from -55°C to +125°C, suitable for industrial and automotive applications.
- Mounting Type: Surface Mount, packaged in a compact SOT-23-5, which saves space on printed circuit boards.
- Lead-Free, RoHS Compliant: The product adheres to environmental regulations, minimizing the ecological footprint.
Applications:
The MC74VHC1G01DTT1G is designed for use in a wide array of applications. It is particularly well-suited for:
- Logic level translation
- Signal gating
- Power management
- Networking
- Computers and computer peripherals
- Consumer electronics
- Automotive systems
ON Semiconductor's commitment to quality and performance is evident in the MC74VHC1G01DTT1G, making it a reliable choice for designers and engineers looking for a high-speed, low-power, and noise-resistant NAND gate solution.