Product Overview: MC74VHC02DTR2 by ON Semiconductor
The MC74VHC02DTR2 is a high-speed CMOS device designed by ON Semiconductor that belongs to their VHC family of logic gates. This integrated circuit features quadruple 2-input NOR gates, providing users with a versatile component for a wide range of digital applications. The device is tailored for use in systems where low power consumption and high noise immunity are essential.
Key Features
- Logic Type: The device comprises four independent 2-input NOR gates, making it a fundamental element for implementing logic functions in digital circuits.
- High Speed: With a propagation delay time significantly lower than that of conventional CMOS devices, the MC74VHC02DTR2 ensures swift signal processing, making it suitable for high-frequency operations.
- Low Power Dissipation: It operates with a very low quiescent power dissipation, maintaining energy efficiency even at high speeds.
- Noise Immunity: Enhanced noise immunity is achieved through the use of silicon gate CMOS fabrication, which is a key feature for applications in noisy environments.
- Power Down Protection: Inputs and outputs are equipped with protection circuits that ensure that the device remains undamaged if powered down.
- Compatibility: The MC74VHC02DTR2 is compatible with TTL levels, allowing for easy integration into systems that utilize TTL logic without the need for additional interfacing components.
- Operating Voltage Range: It operates over a wide voltage range from 2V to 5.5V, providing flexibility in different power environments.
- Packaging: The device is available in a TSSOP-14 package, offering a compact footprint for space-constrained applications.
Applications
The MC74VHC02DTR2 is ideal for a variety of digital applications, including:
- Logic function implementation
- Signal processing
- Computing devices
- Telecommunication systems
- Portable and battery-powered electronics
With its combination of high-speed operation, low power consumption, and robust noise immunity, the MC74VHC02DTR2 from ON Semiconductor is a reliable choice for designers looking to optimize their digital systems.