EN
  • EN
  • DE

MC74LVX74DR2G

Part No MC74LVX74DR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 85MHz
Max Propagation Delay @ V, Max CL 13.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 2μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 022804-MC74LVX74DR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX74DR2G CAD Model

Description

The ON Semiconductor MC74LVX74DR2G is a high-performance, dual D-type flip-flop integrated circuit that is designed to operate in a wide range of electronic applications requiring the storage or transfer of binary information. With its advanced silicon-gate CMOS technology, this device offers optimum speed and power performance, making it a suitable choice for battery-powered and portable devices.

Key Features:

  • Logic Type: Dual D-Type Flip-Flop with individual Set (S) and Reset (R) inputs.
  • Operating Voltage: The device supports a wide operating voltage range from 2.0V to 3.6V, allowing for flexible integration into various circuit designs.
  • High Speed: Propagation delay times as low as 4.8ns at 3.3V, ensuring fast operation for high-speed applications.
  • Low Power Consumption: The MC74LVX74DR2G features low power dissipation with a typical ICCL of 2 µA at 25°C, making it energy-efficient.
  • Output Drive Capability: Capable of driving 24mA at 3.3V, providing robust signal transmission to downstream components.
  • Package: Supplied in a compact SOIC-14 package, which is ideal for space-constrained applications.
  • High Noise Immunity: Characterized for operation from -40°C to 85°C, with a noise immunity consistent with the standard CMOS logic ICs.

Applications:

The MC74LVX74DR2G is versatile enough to be used in a wide array of applications, including:

  • Counters and dividers
  • Registers
  • Control circuits
  • State machines
  • Toggle circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MC74LVX74DR2G is no exception. It is manufactured to the highest industry standards, ensuring reliable performance and longevity in your electronic designs.

Ordering Information:

To order the MC74LVX74DR2G or to obtain more information, datasheets, and support, visit ON Semiconductor's official website or contact an authorized distributor. The product is available in tape and reel packaging, facilitating easy integration into automated assembly processes.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
415+ $0.2815 $116.8225
640+ $0.2726 $174.4640
880+ $0.2638 $232.1440
1,135+ $0.2550 $289.4250
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess