EN
  • EN
  • DE

MC74LVX32DT

Part No MC74LVX32DT
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description OR GATE, LV/LV-A/LVX/H SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LVX32
Standard Package 2,664 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883762-MC74LVX32DT
Ultra Librarian 3D Model Ultra Librarian MC74LVX32DT CAD Model

Description

ON Semiconductor MC74LVX32DT Quad 2-Input OR Gate

The MC74LVX32DT is a high-performance, quad 2-input OR gate integrated circuit from ON Semiconductor, designed to operate with a power supply range of 2.0V to 3.6V. This device is part of the LVX family of products, which are low-voltage CMOS logic integrated circuits. The MC74LVX32DT offers a robust solution for digital logic operations where low power consumption and high speed are paramount.

Featuring a 5V tolerant input for mixed voltage applications, the MC74LVX32DT ensures compatibility with older 5V systems, making it a versatile component for both new designs and legacy system upgrades. The inputs can tolerate voltages up to 7V, allowing the device to be used in a broader range of applications without the risk of input overvoltage damage.

The device's advanced silicon-gate CMOS technology enables significant power savings compared to traditional TTL logic without sacrificing speed. It boasts a typical propagation delay time of just 4.5ns when operating at 3.3V, making it one of the fastest OR gates available in its class. This makes the MC74LVX32DT an ideal choice for high-speed logic operations in a variety of electronic applications, including computing, networking, and telecommunications.

The MC74LVX32DT is provided in a TSSOP-14 (Thin Shrink Small Outline Package) form factor, offering a space-saving solution for PCB layouts where board space is at a premium. Its small footprint and low profile package make it suitable for portable and compact electronic assemblies.

ON Semiconductor has designed the MC74LVX32DT with multiple features to ensure reliable operation. The device includes input hysteresis for additional noise immunity and output drive capability to drive 5V TTL components. Additionally, the MC74LVX32DT supports balanced propagation delays and low input capacitance, further enhancing its performance characteristics.

For engineers and designers looking for a reliable, fast, and power-efficient solution for digital logic operations, the ON Semiconductor MC74LVX32DT Quad 2-Input OR Gate is an excellent choice that combines performance with practicality in modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1825 $58.4000
770+ $0.1502 $115.6540
1,195+ $0.1455 $173.8725
1,640+ $0.1409 $231.0760
2,120+ $0.1363 $288.9560
2,835+ $0.1224 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess