EN
  • EN
  • DE

MC74LCX157MEL

Part No MC74LCX157MEL
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX, 2 LINE INPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LCX157
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883737-MC74LCX157MEL
Ultra Librarian 3D Model Ultra Librarian MC74LCX157MEL CAD Model

Description

ON Semiconductor MC74LCX157MEL Quad 2-Input Multiplexer

The ON Semiconductor MC74LCX157MEL is a high-performance, quad 2-input multiplexer designed to operate from a 2.3V to 3.6V power supply, making it ideal for low-voltage and mixed-voltage applications. This device is part of the LCX family, which is known for its low power consumption and high-speed operation. The MC74LCX157MEL is designed with an advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation.

Each multiplexer has two inputs, A and B, as well as a select input and an output. The select input controls which of the two inputs is connected to the output. When the select input is at a low logic level, input A is connected to the output, and when the select input is at a high logic level, input B is connected to the output. This functionality allows for efficient routing of signals and data in complex digital systems.

The MC74LCX157MEL features a 5V tolerant input, which allows for interface flexibility with 5V systems, making it suitable for bridging with legacy systems that operate at higher voltages. Additionally, this device provides low ON resistance and is capable of driving a 24mA load, offering excellent performance for a wide range of applications.

Key specifications of the MC74LCX157MEL include:

  • Logic Type: Multiplexer
  • Number of Circuits: Quad
  • Number of Inputs: 2 per multiplexer
  • Supply Voltage Range: 2.3V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: SOIC-16

The device is offered in a space-saving SOIC-16 package and is characterized for operation from -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions. The MC74LCX157MEL is suitable for use in high-speed data communication, telecommunication systems, and portable electronics where power conservation is critical.

Overall, the ON Semiconductor MC74LCX157MEL Quad 2-Input Multiplexer is a versatile and reliable component that provides high-speed multiplexing capabilities with the added benefit of low-voltage operation and power efficiency. Its robust design and compatibility with 5V inputs make it a smart choice for designers looking to integrate high-performance multiplexing functions into their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7983 $62.9405
80+ $1.4761 $118.0880
125+ $1.4299 $178.7375
170+ $1.3837 $235.2290
220+ $1.3375 $294.2500
290+ $1.1989 $347.6810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess