The MC74LCX14DG is a high-performance, advanced CMOS Schmitt-trigger inverter integrated circuit brought to you by ON Semiconductor. This device features six inverters and is designed to operate with a power supply range of 2.3V to 3.6V, making it ideal for interfacing with 3.3V logic systems. The MC74LCX14DG is part of the LCX family, which is renowned for its low power consumption and high noise immunity.
Key Features
- Logic Type: Inverter, Schmitt Trigger
- Number of Circuits: 6
- Supply Voltage Range: 2.3V to 3.6V
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- High Speed: tPD 4.5 ns (Typ) at 3.3V
- 5V Tolerant Inputs: Interface capability with 5V TTL logic
- Low Power Consumption: Ideal for battery-operated and low-power applications
- Lead-Free, RoHS Compliant: Environmentally friendly with reduced hazardous substances
Applications
The MC74LCX14DG is versatile and can be used in a variety of applications requiring high-speed and low-power logic inversion with Schmitt-trigger action. Its applications include:
- Wave shaping and noise filtering
- Signal processing
- Communication systems
- Portable and battery-powered electronics
- Data transmission circuits
- Control systems
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability. The MC74LCX14DG has undergone rigorous testing to ensure performance and durability. Customers can trust ON Semiconductor for reliable, high-performance components that meet the demands of modern electronic systems.
Ordering Information
The product is available in a 14-lead SOIC package and is identified by the part number MC74LCX14DG. For detailed ordering and shipping information, or to request a sample, please visit the ON Semiconductor website or contact your local sales representative.