EN
  • EN
  • DE

MC74LCX00DG

Part No MC74LCX00DG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 5.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 074604-MC74LCX00DG
Ultra Librarian 3D Model Ultra Librarian MC74LCX00DG CAD Model

Description

ON Semiconductor MC74LCX00DG Overview

The MC74LCX00DG is a high-performance, quad 2-input NAND gate IC designed by ON Semiconductor, renowned for its expertise in power and signal management. This integrated circuit is a crucial component in digital electronics, offering a combination of low power consumption and high-speed operation, making it an ideal choice for a wide range of applications.

Key Features

  • Logic Type: The device features four 2-input NAND gates, which are fundamental building blocks in digital circuits.
  • Package: It is housed in a SOIC-14 (Small Outline Integrated Circuit) package, which is a surface-mount device, ensuring a compact footprint on printed circuit boards (PCBs).
  • Operating Voltage: The MC74LCX00DG operates at a 2.3V to 3.6V range, accommodating various low-voltage applications and making it compatible with TTL (Transistor-Transistor Logic) levels.
  • High-Speed Operation: With a typical propagation delay of only 2.5 ns at 3.3V, this IC ensures rapid signal processing, which is critical in high-speed digital systems.
  • 5V Tolerant Inputs: The inputs are tolerant to 5V even when the device is powered off, providing additional flexibility and protection in mixed-voltage environments.
  • Power Down High Impedance Inputs and Outputs: This feature allows for better power conservation and system reliability during "off" states.
  • Low Quiescent Current: The MC74LCX00DG is designed to have a minimal quiescent current, further enhancing its power efficiency.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the product is lead-free and compliant with the Restriction of Hazardous Substances Directive (RoHS).

Applications

The flexibility and performance of the MC74LCX00DG make it suitable for a variety of applications, including:

  • Computing systems
  • Telecommunications
  • Data processing
  • Signal conditioning
  • Complex logic functions
  • Control systems

ON Semiconductor's MC74LCX00DG is a testament to the company's commitment to providing high-quality, reliable components that meet the evolving needs of the electronics industry. Whether for industrial, commercial, or consumer applications, this IC is engineered to deliver top-notch performance and durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess