EN
  • EN
  • DE

MC74HCT373ADWR2G

Part No MC74HCT373ADWR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH TRNSP OCTAL 3ST 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 28ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 022783-MC74HCT373ADWR2G
Ultra Librarian 3D Model Ultra Librarian MC74HCT373ADWR2G CAD Model

Description

ON Semiconductor MC74HCT373ADWR2G Octal Transparent Latch

The MC74HCT373ADWR2G from ON Semiconductor is a high-performance, octal transparent latch with three-state outputs designed to be used in a wide range of digital applications. This integrated circuit is part of the high-speed CMOS HCT family and is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL, with the low power consumption of standard CMOS integrated circuits.

This device features eight latches with three-state outputs for bus-organized systems applications. The MC74HCT373ADWR2G is compatible with LSTTL outputs and has the capability to drive 15 LSTTL loads. The octal transparent latch operates at a voltage range of 4.5V to 5.5V, which makes it suitable for interfacing with 5V logic systems.

The transparent latches are D-type flip-flops that feature a latch enable (LE) and output enable (OE) input. When LE is held high, the Q outputs will follow the data (D) inputs. When LE is taken low, the Q outputs will be latched at the levels set up at the D inputs. Furthermore, a high on OE causes the outputs to assume a high impedance OFF-state, which is essential when connecting multiple outputs to a common bus line.

The MC74HCT373ADWR2G is offered in a wide-body SOIC-20 package, ensuring a compact footprint that is ideal for space-constrained applications. Its package is characterized for operation from -55°C to 125°C, which guarantees reliable performance across a broad range of temperatures, making it suitable for industrial applications.

Key features of the MC74HCT373ADWR2G include:

  • Octal D-type latches with three-state outputs
  • High-performance silicon-gate CMOS technology
  • Operating voltage range of 4.5V to 5.5V
  • Compatibility with LSTTL outputs
  • Low power consumption
  • Capability to drive 15 LSTTL loads
  • Wide operating temperature range: -55°C to 125°C
  • Wide-body SOIC-20 package

The MC74HCT373ADWR2G is a versatile component that provides a reliable solution for temporary data storage and output buffering in digital systems. Its combination of speed, low power, and robust temperature performance makes it an excellent choice for a variety of applications, including computers, communication devices, and industrial control systems.

You May Also Be Interested in

ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5289 $58.1790
270+ $0.4340 $117.1800
415+ $0.4204 $174.4660
570+ $0.4069 $231.9330
735+ $0.3933 $289.0755
985+ $0.3527 $347.4095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess