EN
  • EN
  • DE

MC74HCT14AG

Part No MC74HCT14AG
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061990-MC74HCT14AG
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HCT14AG CAD Model

Description

ON Semiconductor MC74HCT14AG Hex Schmitt-Trigger Inverter

The ON Semiconductor MC74HCT14AG is a high-performance, hex inverter chip featuring Schmitt-trigger inputs, designed to operate with a power supply range of 4.5V to 5.5V. This integrated circuit (IC) is part of the high-speed CMOS HCT family and is pin-compatible with low-power Schottky TTL (LSTTL), ensuring ease of use in mixed-technology environments.

Each inverter in the MC74HCT14AG is a single-stage, six-channel device that provides a unique hysteresis characteristic, which is ideal for transforming slowly changing input signals into sharply defined, jitter-free output signals, enhancing noise immunity and eliminating output signal glitches. This makes the device particularly suitable for applications requiring squaring up slow input rise and fall times.

Key Features:

  • Logic Type: Hex Inverter with Schmitt Trigger Inputs
  • Voltage Supply: Operates at 4.5V to 5.5V, which is compatible with TTL systems
  • Current - Output High, Low: 4mA, 4mA
  • Logic Level - Low: 0.8V (Max) at VCC = 4.5V
  • Logic Level - High: 2V (Min) at VCC = 4.5V
  • Propagation Delay Time: 13ns (Max) at VCC = 5V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Through-hole
  • Package / Case: 14-DIP (0.300", 7.62mm)
  • Lead-Free Status / RoHS Status: Lead-free / RoHS Compliant

The MC74HCT14AG is designed for use in a wide range of applications, including signal conditioning, wave shaping, or as a buffer for high-noise environments. Its robust design ensures reliable operation even under extreme temperature conditions, making it suitable for industrial, automotive, and consumer electronics applications.

ON Semiconductor's commitment to quality ensures that the MC74HCT14AG meets stringent standards for performance and reliability. With its advanced features and compatibility with existing systems, the MC74HCT14AG is an excellent choice for designers looking to enhance the performance of their digital logic circuits.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess