EN
  • EN
  • DE
  • IT

MC74HCT138ADR2

Part No MC74HCT138ADR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 OF 8 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 044548-MC74HCT138ADR2
Ultra Librarian 3D Model Ultra Librarian MC74HCT138ADR2 CAD Model

Description

ON Semiconductor MC74HCT138ADR2 - 3-to-8 Line Decoder/Demultiplexer

The ON Semiconductor MC74HCT138ADR2 is a high-performance, 3-to-8 line decoder/demultiplexer designed to be used in a wide array of digital applications. This integrated circuit is part of the HCT family, which means it is compatible with standard CMOS logic levels and offers TTL input compatibility when operated within the voltage range of 4.5V to 5.5V. The MC74HCT138ADR2 is a logical choice for systems requiring the conversion of a binary-coded signal into a one-out-of-eight output, with each output being able to sink 25mA to drive LEDs or other display elements.

Featuring three binary select inputs (A, B, and C), the MC74HCT138ADR2 can decode up to eight unique output lines. It is also equipped with three enable inputs: two active-low (G1, G2A) and one active-high (G2B). This configuration ensures that the device remains in a low-output state when the enable conditions are not met, helping to prevent unintended activation of the outputs.

The device comes in a surface-mount SOIC-16 package, allowing for efficient use of PCB space in compact electronic designs. The MC74HCT138ADR2 is characterized for operation from -55°C to +125°C, making it suitable for industrial applications where temperature extremes are a concern. With its fast propagation delay and high noise immunity, this decoder/demultiplexer is an excellent solution for systems that demand reliable performance and low power consumption.

Applications for the MC74HCT138ADR2 include, but are not limited to, memory chip select decoding, data routing, and control interface for microprocessors. Its ability to serve as a demultiplexer also makes it a useful component for distributing serial data to multiple outputs or for simplifying the design of combinatorial logic circuits.

ON Semiconductor's commitment to quality ensures that the MC74HCT138ADR2 meets stringent standards, providing designers with a dependable and versatile component for their digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2967 $65.2740
535+ $0.2435 $130.2725
825+ $0.2359 $194.6175
1,135+ $0.2281 $258.8935
1,470+ $0.2206 $324.2820
1,965+ $0.1978 $388.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess