EN
  • EN
  • DE

MC74HC74ADTR2G

Part No MC74HC74ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin TSSOP W T/R / IC D-TYPE POS TRG DUAL 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 35MHz
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 2μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 022782-MC74HC74ADTR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC74HC74
Introduction Date June 24, 1996
ECCN EAR99
Country of Origin China, Philippines, Slovakia (Slovak Republic), United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC74HC74ADTR2G CAD Model

Description

The MC74HC74ADTR2G is a high-performance, dual D-type flip-flop integrated circuit produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to provide reliable bistable state storage capabilities, making it an essential component for a wide range of digital applications, including data storage, signal processing, and control systems.

Key Features

  • Logic Type: Dual D-Type Flip-Flop with Set and Reset
  • Output Type: Differential
  • High-Speed Performance: Capable of operating at significant speeds, making it suitable for high-frequency applications
  • Supply Voltage Range: 2V to 6V, accommodating a variety of power requirements for different systems
  • Low Power Consumption: Designed for energy efficiency, which helps in reducing power dissipation in electronic circuits
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14, offering a compact footprint for space-constrained applications
  • Operating Temperature: -55°C to 125°C, ensuring reliable performance under extreme conditions
  • Lead-Free, RoHS Compliant: Meets environmental standards, reducing hazardous waste and making it suitable for eco-friendly projects

Applications

The MC74HC74ADTR2G is versatile and can be used in a variety of digital circuits. Common applications include:

  • Edge-triggered storage elements
  • Frequency dividers
  • Counters and toggle circuits
  • Control registers
  • Sequencing applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74HC74ADTR2G is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the semiconductor industry. This commitment to quality ensures that customers receive reliable and consistent performance from each device.

With its advanced features and robust design, the MC74HC74ADTR2G from ON Semiconductor stands as an excellent choice for designers looking to incorporate a dependable flip-flop component into their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3871 $50.3230
315+ $0.3176 $100.0440
490+ $0.3077 $150.7730
675+ $0.2977 $200.9475
870+ $0.2878 $250.3860
1,165+ $0.2581 $300.6865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,790 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess