EN
  • EN
  • DE

MC74HC73ADR2G

Part No MC74HC73ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 14SOIC / Dual J-K Flip-Flop with Reset High-Performance Silicon-Gate CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Function Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 35MHz
Max Propagation Delay at V, Max CL 21ns at 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Part Number Series 74HC73
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814344-MC74HC73ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC73ADR2G CAD Model

Description

ON Semiconductor MC74HC73ADR2G Dual JK-Type Flip-Flop IC

The MC74HC73ADR2G is a high-performance, dual JK-type flip-flop integrated circuit produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is a member of the high-speed CMOS family and is designed to operate with a power supply range of 2V to 6V, making it an ideal choice for a wide range of applications in the electronics industry.

The device features two JK flip-flops with individual clear and clock inputs for each flip-flop. The JK flip-flop is a versatile and widely used type of flip-flop that can be configured to perform as a D-type flip-flop, T-type flip-flop, or even an SR latch, depending on the input conditions. This flexibility makes the MC74HC73ADR2G suitable for various sequential logic applications, including counters, shift registers, and control circuits.

One of the key attributes of the MC74HC73ADR2G is its high noise immunity and low power consumption, which is characteristic of CMOS technology. The low power dissipation and high noise immunity ensure that the device is reliable and efficient, even in electrically noisy environments or battery-powered applications.

The MC74HC73ADR2G comes in a compact SOIC-14 package, which is ideal for space-constrained applications. The device's pin configuration is designed for simplified PCB layout and easy interfacing with other logic components. Furthermore, the IC is characterized for operation from -55°C to +125°C, ensuring robust performance over a wide temperature range, which is critical for industrial and automotive applications.

ON Semiconductor's commitment to quality is evident in the MC74HC73ADR2G, as it is manufactured to meet strict industry standards for performance and reliability. Whether you are designing consumer electronics, communication devices, or complex automation systems, the MC74HC73ADR2G from ON Semiconductor is a reliable and versatile choice for your digital logic needs.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available on the ON Semiconductor website.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3639 $50.9460
335+ $0.2986 $100.0310
520+ $0.2893 $150.4360
715+ $0.2799 $200.1285
925+ $0.2706 $250.3050
1,240+ $0.2426 $300.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess