EN
  • EN
  • DE

MC74HC4852ANG

Part No MC74HC4852ANG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 400 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Channel Capacitance(CS off, CD off) 40pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-DIP
Win Source Part Number 1073928-MC74HC4852ANG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC4852ANG CAD Model

Description

ON Semiconductor MC74HC4852ANG Analog Multiplexer/Demultiplexer

The MC74HC4852ANG is a high-performance analog multiplexer and demultiplexer integrated circuit designed by ON Semiconductor. This versatile component is engineered to effectively route analog or digital signals in a variety of electronic applications, making it an essential part of many modern electronic systems.

Constructed with silicon gate CMOS technology, the MC74HC4852ANG offers a robust design that ensures minimal power consumption while maintaining high-speed operation. This attribute makes it particularly suitable for battery-operated devices where power efficiency is critical. The device is characterized for operation from -55°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

Featuring two separate channels, each with a 4-to-1 multiplexer/demultiplexer configuration, the MC74HC4852ANG provides the flexibility needed for complex signal routing. The device is capable of handling both analog and digital signals, which allows it to be used in mixed-signal environments. This makes it ideal for applications such as data acquisition systems, test equipment, and communication devices.

The MC74HC4852ANG offers low "on" resistance and a low "on" resistance flatness, which are crucial for maintaining signal integrity during the transmission process. The low charge injection further ensures that the signal quality is preserved, minimizing potential distortion or interference.

The device is equipped with an inhibit input to simultaneously open all signal paths and prevent signal flow. This feature is particularly useful for multiplexing various signals and for implementing signal gating functions without the need for additional components.

ON Semiconductor's MC74HC4852ANG comes in a 16-pin PDIP package, making it compatible with standard breadboards and sockets for easy prototyping and integration into existing designs. Its pin configuration is designed for straightforward implementation, allowing designers to quickly incorporate the device into their projects with minimal hassle.

In summary, the MC74HC4852ANG from ON Semiconductor is a reliable and efficient solution for analog signal multiplexing and demultiplexing needs. Its low power consumption, robust performance, and flexible design make it a valuable component for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8637 $60.4590
165+ $0.7087 $116.9355
255+ $0.6867 $175.1085
350+ $0.6645 $232.5750
450+ $0.6423 $289.0350
605+ $0.5759 $348.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess