Product Overview: MC74HC365ADR2G by ON Semiconductor
The MC74HC365ADR2G is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. Engineered to meet the demanding requirements of modern electronic systems, this device belongs to the 74HC family, which is well-known for its high-speed CMOS technology.
The MC74HC365ADR2G is a hex non-inverting buffer and line driver designed to interface between two different voltage domains. It is equipped with three-state outputs that can be used in bus-organized systems. This feature allows multiple outputs to connect to a common bus line, which is essential for data transmission without interference between the outputs.
With its advanced CMOS technology, the MC74HC365ADR2G offers low power consumption while maintaining a broad operating voltage range from 2V to 6V. This versatility ensures compatibility with a wide array of logic levels, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels without the need for additional level-shifting components.
Key Features
- Logic Type: Hex Non-Inverting Buffer/Line Driver with 3-State Outputs
- Operating Voltage Range: 2V to 6V
- High Noise Immunity: Characteristic of CMOS technology
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications
- Output Drive Capability: Capable of driving 15 LSTTL loads
- Mounting Type: Surface Mount
- Package / Case: SOIC-16
- Temperature Range: -55°C to +125°C
Its robust temperature range ensures that the MC74HC365ADR2G can perform reliably in extreme conditions, which is critical for automotive, industrial, and military applications. Additionally, the device is packaged in a compact SOIC-16 package, making it suitable for space-constrained applications.
ON Semiconductor's commitment to quality is reflected in the MC74HC365ADR2G, making it an excellent choice for designers seeking a buffer and line driver that delivers consistent performance and integrates seamlessly into a variety of electronic circuits.