Product Overview: MC74HC32AFL1 - ON Semiconductor
The MC74HC32AFL1 is a high-performance integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This device is a part of the 74HC series, which is well-known for its high-speed CMOS logic family. The MC74HC32AFL1 specifically is a Quad 2-Input OR Gate, designed to operate with a broad range of supply voltages while maintaining excellent power efficiency and speed.
Key Features
- Logic Type: Quad 2-Input OR Gate
- Operating Voltage Range: 2V to 6V, accommodating a variety of logic level requirements.
- Output Current: High current drive capability with ±25mA at the output.
- Propagation Delay Time: Fast propagation delay, typically 8ns at VCC = 4.5V, CL = 15pF, TA = 25°C.
- Temperature Range: Operable within a temperature range of -55°C to 125°C, suitable for industrial applications.
- Mounting Type: Surface Mount, in a SOP-14 (Small Outline Package) form factor for efficient PCB space utilization.
- Package / Case: The device is enclosed in a 14-lead SOP, ensuring a compact design ideal for space-constrained applications.
- Lead-Free Status / RoHS Status: The product is lead-free and RoHS compliant, adhering to environmental regulations and customer demand for eco-friendly components.
Applications
The MC74HC32AFL1 is a versatile component that can be used in a wide array of electronic circuits and systems. Its applications include, but are not limited to:
- Logic function implementation in computing devices
- Signal gating, processing, and control in communication equipment
- Power management circuits in consumer electronics
- Interface circuits in industrial control systems
- Timing circuits and oscillator systems
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC74HC32AFL1 is subject to rigorous testing and quality control procedures, ensuring reliability and performance in critical applications. This product is a testament to ON Semiconductor's dedication to providing innovative solutions that meet the demands of modern electronic systems.