EN
  • EN
  • DE

MC74HC1G14DTT1G

Part No MC74HC1G14DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER SGL SCHMITT 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 2.6mA, 2.6mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Dimension SOT-23-5 Thin, TSOT-23-5
Win Source Part Number 006855-MC74HC1G14DTT1G
Family Name MC74HC1G14
Introduction Date May 25, 1999
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74HC1G14DTT1G CAD Model

Description

ON Semiconductor MC74HC1G14DTT1G Single Schmitt-Trigger Inverter

The ON Semiconductor MC74HC1G14DTT1G is a high-performance CMOS single Schmitt-trigger inverter integrated circuit designed for use in a variety of digital applications. This device features robust noise immunity and hysteresis characteristics, making it an ideal choice for signal conditioning, pulse shaping, and implementing oscillators.

The MC74HC1G14DTT1G operates over a wide voltage range from 2V to 6V and offers a balanced propagation delay and transition times, providing a reliable solution for high-speed operations. The device is fabricated with silicon gate CMOS technology, which ensures low power consumption and minimizes the risk of latch-up due to the inherent immunity to overvoltage.

Key Features:

  • Logic Type: Schmitt-Trigger Inverter
  • Supply Voltage Range: 2V to 6V
  • High Noise Immunity: VNIH = VNIL = 28% VCC (min)
  • Low Power Consumption: 20 nA (max) ICC at TA = 25°C
  • Propagation Delay Time: tpd = 8 ns (typ) at VCC = 5V, CL = 50 pF, TA = 25°C
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-5

The MC74HC1G14DTT1G is suitable for interfacing with TTL levels and can be used in a variety of logic systems due to its wide input voltage range. The Schmitt-trigger action at the input provides a pulse shaping effect, which is beneficial when dealing with noisy inputs or generating stable output pulses from irregular signals.

The compact SOT-23-5 package makes this inverter an excellent choice for space-constrained applications. Its pin configuration is optimized for simplified PCB routing. Whether it's used in consumer electronics, automotive, or industrial control systems, the MC74HC1G14DTT1G is a versatile component that enhances the reliability and performance of digital circuits.

Overall, ON Semiconductor's MC74HC1G14DTT1G is a testament to the company's commitment to providing innovative, high-quality components for the ever-evolving electronics industry.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2522 $50.4400
485+ $0.2070 $100.3950
750+ $0.2005 $150.3750
1,035+ $0.1940 $200.7900
1,335+ $0.1876 $250.4460
1,785+ $0.1682 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,835 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess