ON Semiconductor MC74HC1G08DFT1
The ON Semiconductor MC74HC1G08DFT1 is a high-performance, single-gate CMOS logic IC belonging to the 74HC series. This device is specifically designed to meet the evolving needs of modern digital electronics. It features a 2-input AND gate, which is fundamental in digital circuits, allowing it to be used in a wide array of applications including logic function implementation, signal gating, and various combinational circuits.
Key Features
- Logic Type: 2-Input AND Gate
- Package: SC-70-5 (SOT-353)
- Operating Voltage Range: 2V to 6V
- High Noise Immunity: Equivalent to JEDEC standard no. 17
- Low Power Consumption: 20 µA maximum ICC at 25°C
- High Speed: tPD 8 ns (typical) at VCC 5V
- Temperature Range: -55°C to +125°C
- Lead-Free, Halogen Free: For environmentally conscious manufacturing
Applications
The MC74HC1G08DFT1 is versatile and can be used in various digital applications including:
- Computers and Computer Peripherals
- Control Systems
- Logic Interface
- Embedded Systems
- Power Management
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74HC1G08DFT1 is manufactured to the highest standards. It offers excellent reliability over its full operating temperature range, making it suitable for industrial and automotive applications where robustness is critical.
Environmental Compliance
The device complies with the RoHS directive, which restricts the use of certain hazardous substances in electronics. This reflects ON Semiconductor's dedication to environmental sustainability and its role in promoting greener electronics.