EN
  • EN
  • DE
  • IT

MC74HC165ADR2G

Part No MC74HC165ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description Shift Register Single 8-Bit Serial/Parallel to Serial Automotive 16-Pin SOIC T/R / IC SHIFT REGISTER 8BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 001480-MC74HC165ADR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MC74HC165
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin China, Philippines, Slovakia (Slovak Republic), United States of America
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MC74HC165ADR2G CAD Model

Description

ON Semiconductor MC74HC165ADR2G Parallel-Load 8-Bit Shift Register

The MC74HC165ADR2G is a high-performance, 8-bit shift register designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This integrated circuit is a crucial component in digital systems where parallel data acquisition and serial data output are required. It is particularly useful in expanding the input capability of a microprocessor or microcontroller by converting parallel data to serial format.

Engineered with advanced silicon-gate CMOS technology, the MC74HC165ADR2G offers a robust combination of high speed, low power consumption, and enhanced durability. It operates with a wide range of supply voltages from 2V to 6V, which makes it suitable for various applications, from battery-operated devices to industrial control systems.

The device features an 8-bit serial shift register with a direct clear function (CLR), two clock inputs (CP and CE), and a serial output function (QH). The parallel inputs (A to H) allow for the simultaneous loading of data, which can then be serially shifted out through the QH output upon application of the clock signal. The two clock inputs allow for either positive-edge triggering (CP) or negative-edge triggering (CE), providing additional flexibility in system design.

Additionally, the MC74HC165ADR2G supports serial-to-serial operation by cascading multiple devices, thanks to the serial input (SER) and output (QH) pins. This feature enables the creation of shift registers of virtually any length, accommodating a wide range of data processing requirements.

The device is provided in a compact SOIC-16 package, ensuring a minimal footprint on printed circuit boards, which is essential for space-constrained applications. With its industry-standard pin configuration, the MC74HC165ADR2G ensures easy integration into existing and new designs, supporting a seamless design experience for engineers and technicians.

In summary, the ON Semiconductor MC74HC165ADR2G is a versatile and reliable component that is ideal for applications requiring the conversion of parallel data to serial data. Its high-speed operation, low power consumption, and flexible design make it an excellent choice for a wide range of digital systems.

You May Also Be Interested in

ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2784
Renesas Electronics America
Shift Element Bit
Need more? Email Us
Texas Instruments
54HC166 PARALLEL-LOAD 8-BIT SHIF / Shift Element Bit
Lowest to $25.5786
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT, AC SER
Need more? Email Us
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Lowest to $3.6312
Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us
ON Semiconductor
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2369 $50.9335
515+ $0.1944 $100.1160
800+ $0.1883 $150.6400
1,100+ $0.1822 $200.4200
1,420+ $0.1761 $250.0620
1,900+ $0.1579 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess