EN
  • EN
  • DE

MC74HC161AFEL

Part No MC74HC161AFEL
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4BIT 16SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOEIAJ
Base Product Number 74HC161
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 223768-MC74HC161AFEL
Ultra Librarian 3D Model Ultra Librarian MC74HC161AFEL CAD Model

Description

ON Semiconductor MC74HC161AFEL Integrated Circuit

The ON Semiconductor MC74HC161AFEL is a high-performance integrated circuit that is part of the high-speed CMOS family. This 4-bit binary counter is designed to operate with exceptional precision and reliability, making it an ideal choice for a wide range of digital applications. The MC74HC161AFEL is particularly well-suited for use in time-delay circuits, counters, and as part of more complex arithmetic processing units.

Constructed with silicon gate CMOS technology, the MC74HC161AFEL offers the benefits of low power consumption and high noise immunity, typical of CMOS integrated circuits. This makes it practical for battery-operated devices and other applications where power efficiency is crucial. Additionally, the counter has a broad operating voltage range from 2V to 6V, providing versatility in different circuit environments.

The MC74HC161AFEL features a synchronous reset function that allows the counter to be quickly and directly set to zero when the reset input is activated. This synchronous reset is edge-triggered, responding to a transition rather than a level, which allows for more precise timing and control within a digital system. Moreover, the counter advances on the rising edge of the clock signal, ensuring predictable and consistent counting behavior.

Further enhancing its functionality, the MC74HC161AFEL includes an output carry look-ahead for cascading purposes. This feature simplifies the expansion of counting systems by allowing multiple counters to be easily connected in series, enabling the creation of multi-bit counters without complex wiring or additional components.

The device is provided in a surface-mount package, specifically in an SOP-16 (Small Outline Package), which is suitable for automated assembly processes and saves valuable space on printed circuit boards. The compact form factor and low profile of the MC74HC161AFEL make it an excellent choice for space-constrained applications.

In summary, the ON Semiconductor MC74HC161AFEL is a versatile and efficient binary counter that offers robust features for digital counting applications. Its low power consumption, noise immunity, and flexible voltage range, combined with the convenience of a synchronous reset and cascading capabilities, make it a go-to component for designers and engineers seeking reliable and compact counting solutions.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6553 $63.2765
12+ $10.3835 $124.6020
18+ $10.0601 $181.0818
24+ $9.7355 $233.6520
31+ $9.4109 $291.7379
42+ $8.4373 $354.3666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess