EN
  • EN
  • DE
  • IT

MC74HC138ADTR2G

Part No MC74HC138ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1:8 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 074585-MC74HC138ADTR2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automotive
Ultra Librarian 3D Model Ultra Librarian MC74HC138ADTR2G CAD Model

Description

ON Semiconductor MC74HC138ADTR2G Decoder/Demultiplexer

The ON Semiconductor MC74HC138ADTR2G is a high-performance, integrated circuit that serves as a 3-to-8 line decoder or demultiplexer. This device is part of the high-speed CMOS family and is designed to be used in a variety of digital applications where decoding or demultiplexing is required. It is particularly well-suited for use in systems that require the management of multiple data lines or the distribution of a single input signal to multiple outputs.

Constructed with silicon gate CMOS technology, the MC74HC138ADTR2G offers a robust design that ensures high noise immunity and low power consumption. The device operates over a wide voltage range from 2V to 6V, making it versatile for different power environments. This flexibility allows for integration into both battery-operated and traditional powered circuits without the need for level shifting.

The decoder/demultiplexer features three binary select inputs (A, B, and C), an active LOW enable input (E1), and two active HIGH enable inputs (E2 and E3). When the enable inputs are correctly set, the three binary select inputs determine which one of the eight mutually exclusive outputs (Y0 - Y7) will go LOW. This function allows for the efficient routing of a signal to one of many destinations, reducing the complexity and improving the performance of multiplexing and data distribution systems.

ON Semiconductor's MC74HC138ADTR2G comes in a TSSOP-16 package, which is optimized for reduced space on printed circuit boards. This small footprint does not compromise its performance or reliability, making it an excellent choice for space-constrained applications such as portable electronics, computing devices, and telecommunications systems.

With its high noise immunity, low power dissipation, and capability to drive significant loads, the MC74HC138ADTR2G is a practical solution for designers looking to implement decoding or demultiplexing functions in their digital systems. Its compatibility with other logic families and its wide operating voltage range further enhance its application flexibility, ensuring that it can be integrated into a broad array of digital circuit designs.

Overall, the MC74HC138ADTR2G from ON Semiconductor is a reliable and efficient choice for any application requiring a 3-to-8 line decoder or demultiplexer.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.7719
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2412 $56.6820
570+ $0.1979 $112.8030
880+ $0.1917 $168.6960
1,210+ $0.1856 $224.5760
1,565+ $0.1794 $280.7610
2,090+ $0.1608 $336.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311,411 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess