ON Semiconductor MC74HC126ADR2G Product Overview
The MC74HC126ADR2G is a high-performance, quad buffer/line driver designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is part of the HC family and is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL, with the low power consumption of standard CMOS integrated circuits. This product is well-suited for a wide range of applications, including driving bus lines or buffering memory address registers.
Key Features
- Logic Type: Buffer, Non-Inverting
- Number of Elements: Quad (4)
- Number of Bits per Element: 1
- Output Type: 3-State
- Current - Output High, Low: 7.8mA, 7.8mA
- Voltage - Supply: 2V ~ 6V
- Operating Temperature: -55°C ~ 125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Lead Free Status / RoHS Status: Lead free / RoHS Compliant
Performance and Quality
The MC74HC126ADR2G ensures high noise immunity and low power consumption, making it a reliable choice for critical applications that require stable performance. The device operates over a broad voltage range (2V to 6V) and offers a balanced propagation delay and transition time, which is essential for higher-speed operations.
Applications
Due to its versatile features, the MC74HC126ADR2G can be used in various applications, including:
- Buffering and driving bus lines
- Memory address registers
- Data transmission systems
- Control systems
- Logic signal processing
Environmental and Regulatory Compliance
ON Semiconductor is committed to environmental stewardship. The MC74HC126ADR2G is lead-free and RoHS compliant, adhering to the European Union's directives on the restriction of hazardous substances. This commitment ensures that the product is suitable for use in environmentally sensitive applications and helps in reducing the ecological footprint of electronic components.
With its robust design, broad applicability, and compliance with environmental standards, the MC74HC126ADR2G from ON Semiconductor is an excellent choice for designers looking to incorporate reliable buffering capabilities into their electronic systems.