EN
  • EN
  • DE

MC74HC04AFR2

Part No MC74HC04AFR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP SOEIAJ-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 5.2mA, 5.2mA
Input Logic Level - Low 0.5V ~ 1.8V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 13ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74HC04
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883655-MC74HC04AFR2
Ultra Librarian 3D Model Ultra Librarian MC74HC04AFR2 CAD Model

Description

Product Overview: MC74HC04AFR2 from ON Semiconductor

The MC74HC04AFR2 is a high-performance, hex inverter IC manufactured by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is part of the 74HC series, known for its high-speed CMOS technology. The device is designed to operate over a broad voltage range from 2V to 6V and provides a standard hex inverter function with six independent inverter gates in a single package.

Key Features:

  • Logic Type: Hex Inverter - The IC contains six inverting gates that invert the input signal provided to each gate.
  • Voltage Range: 2V to 6V - The MC74HC04AFR2 is versatile and can work with a variety of power supplies within this range, making it suitable for multiple applications.
  • High Noise Immunity: Characteristic of the 74HC series, this device exhibits greater noise immunity than standard CMOS devices, ensuring reliable performance in noisy environments.
  • Low Power Consumption: The IC is designed for optimized power usage, which is critical for battery-powered and energy-sensitive applications.
  • Fast Switching Times: ON Semiconductor's advanced CMOS technology delivers quick switching times, a crucial feature for high-speed digital systems.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, providing good signal strength for connected components.
  • Packaging: The device comes in a SOP-14 package, which is a small-outline package that is suitable for space-constrained applications.

Applications:

The MC74HC04AFR2 is a versatile component that can be used in a wide range of electronic circuits. Common applications include signal processing, logic inversion, pulse shaping, oscillator circuits, and as a buffer or driver for other electronic components. Its robust design and compatibility with TTL logic levels make it a reliable choice for both hobbyist and professional projects.

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products, and the MC74HC04AFR2 is no exception. It is fabricated with silicon gate CMOS technology, ensuring high durability and long-term performance reliability. The device also meets stringent industry standards for quality and is suitable for use in commercial, industrial, and automotive applications where dependability is paramount.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess