The MC74F534DWR2 is a high-performance integrated circuit from ON Semiconductor, a leading manufacturer in the electronics industry. This device is an Octal D-Type Flip-Flop with 3-State Outputs, designed to provide a reliable and efficient solution for temporary data storage in digital systems. It is particularly suitable for applications that require the capture and storage of multiple bits of data simultaneously.
Key Features
- Logic Type: Octal D-Type Flip-Flop
- Output Type: 3-State
- Package / Case: SOIC-20 Wide
- Operating Temperature: -55°C to +125°C
- Supply Voltage: 4.5V to 5.5V
- Propagation Delay Time: 8ns at 5V
- High-Speed Performance: Ensuring quick data transfer and processing
Applications
The MC74F534DWR2 is versatile and can be used in a variety of applications, including but not limited to:
- Computer systems
- Data communication equipment
- Instrumentation and control systems
- Signal processing
- Industrial automation
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74F534DWR2 is no exception. This device meets stringent industry standards for performance and reliability, ensuring that it can withstand the demands of even the most challenging applications. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.
Ordering Information
The MC74F534DWR2 is available for order under the specified part number. For more information on pricing and availability, or to place an order, please contact ON Semiconductor or an authorized distributor.