EN
  • EN
  • DE

MC74AC74DTR2G

Part No MC74AC74DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin TSSOP W T/R / IC D-TYPE POS TRG DUAL 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Reel package
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 160MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 4.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 787951-MC74AC74DTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74AC74
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC74AC74DTR2G CAD Model

Description

The MC74AC74DTR2G is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit produced by ON Semiconductor. This device is part of ON Semiconductor's AC series, known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. It is designed to operate with a power supply range of 2V to 6V, making it versatile for various digital applications.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • Supply Voltage Range: 2V to 6V
  • Output Current: High 24mA, Low 24mA
  • Propagation Delay Time: 8ns at 5V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14
  • RoHS: Compliant

Applications

The MC74AC74DTR2G is suitable for a wide range of applications due to its high-speed performance and low power consumption. It is commonly used in:

  • Frequency dividers
  • Counters
  • Control systems
  • Edge-triggered circuits
  • Data storage
  • Shift registers
  • Other digital logic applications

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74AC74DTR2G is manufactured with the robustness and reliability that ON Semiconductor is known for. The device is RoHS compliant, ensuring that it meets current environmental standards by restricting the use of certain hazardous materials.

Ordering Information

The product is available in a TSSOP-14 package and supplied in tape and reel format for automated assembly processes. The "DTR2G" suffix indicates that it is provided in a tape and reel packaging option, which is useful for high-volume production needs.

Conclusion

ON Semiconductor's MC74AC74DTR2G is a reliable and efficient solution for designers who require a high-speed, low-power dual D-type flip-flop. With its broad operating temperature range and compatibility with TTL logic levels, this device is an excellent choice for a multitude of digital applications that require precise edge-triggered data handling.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5472 $51.9840
225+ $0.4490 $101.0250
345+ $0.4350 $150.0750
480+ $0.4209 $202.0320
615+ $0.4069 $250.2435
825+ $0.3648 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess