EN
  • EN
  • DE

MC74AC541DTR2G

Part No MC74AC541DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 129016-MC74AC541DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74AC541DTR2G CAD Model

Description

ON Semiconductor MC74AC541DTR2G Octal Buffer/Line Driver

The MC74AC541DTR2G from ON Semiconductor is a high-performance, octal buffer and line driver designed to provide interface buffering for a wide range of applications. This integrated circuit features eight non-inverting buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers. The device is characterized for operation from -40°C to 85°C, making it suitable for commercial-grade applications.

Constructed with advanced CMOS technology, the MC74AC541DTR2G offers optimal speed-power performance, which is critical for modern electronic systems. The device's inputs are compatible with standard CMOS outputs, and with pull-up resistors, they are compatible with LSTTL outputs as well. This makes the MC74AC541DTR2G a versatile component for interfacing with various logic families.

The octal buffer/line driver comes in a TSSOP-20 package, which is designed for space-efficient applications and provides improved board-level reliability. The pin configuration is thoughtfully designed to simplify the PCB layout process. The TSSOP package also aids in improved thermal performance and reduced crosstalk between pins.

The device features two active-low output enable inputs (\OE1 and \OE2), which allow the user to place the eight outputs in either a normal logic state or a high-impedance state. This feature is particularly useful when implementing bus-oriented systems, as it allows multiple devices to share a common bus line without interference.

Key features of the MC74AC541DTR2G include:

  • Eight non-inverting buffers with 3-state outputs
  • High noise immunity characteristic of CMOS devices
  • Outputs source/sink 24 mA
  • \OE1 and \OE2 for output control
  • Operating voltage range of 2V to 6V
  • Low power consumption
  • Industrial operating temperature range: -40°C to 85°C
  • TSSOP-20 packaging for space-saving applications

Whether it is used in bus driving applications, memory address driving, or as a buffer for data transmission, the MC74AC541DTR2G provides a reliable and efficient solution. Its compatibility with various logic levels and the ability to control the output states make it a flexible choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2923 $51.6920
95+ $1.0603 $100.7285
150+ $1.0272 $154.0800
205+ $0.9941 $203.7905
265+ $0.9609 $254.6385
350+ $0.8615 $301.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess