EN
  • EN
  • DE

MC74AC08N

Part No MC74AC08N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AND Gate IC 4 Channel - 14-PDIP
Manufacturer ON Semiconductor
Series 74AC
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name MC74AC08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926238-MC74AC08N
Ultra Librarian 3D Model Ultra Librarian MC74AC08N CAD Model

Description

ON Semiconductor MC74AC08N Quad 2-Input AND Gate

The MC74AC08N is a high-performance, quad 2-input AND gate integrated circuit, proudly brought to you by ON Semiconductor. This device is designed to operate at exceptionally high speeds while maintaining low power consumption, making it an ideal choice for a wide range of digital logic applications. The MC74AC08N is a member of the AC series, which is renowned for its robust TTL (Transistor-Transistor Logic) compatibility and versatility in various electronic systems.

Each of the four independent AND gates within the MC74AC08N is capable of accepting two input signals. When both inputs of any gate are at a high level, the corresponding output will also be at a high level; otherwise, the output will be at a low level. This fundamental logic functionality is essential in digital circuits for implementing complex logical operations and is a cornerstone in digital design.

The device is housed in a standard DIP-14 (Dual In-line Package) format, which allows for easy integration into printed circuit boards with through-hole mounting. The pin configuration is designed for straightforward implementation and minimal setup time, ensuring a smooth design process for engineers and hobbyists alike. The MC74AC08N operates over a broad voltage range, typically from 2.0V to 6.0V, which provides a flexible power supply selection for different design requirements.

ON Semiconductor's commitment to quality ensures that the MC74AC08N meets stringent standards, providing reliable performance and durability. Whether you're developing consumer electronics, communication devices, or complex computing systems, this quad 2-input AND gate is an excellent choice for your digital logic needs. Its fast switching speeds, low power dissipation, and high noise immunity are characteristics that make the MC74AC08N a valuable component in any electronic project or product design.

In summary, the MC74AC08N from ON Semiconductor is a versatile, high-speed logic gate IC that offers reliable performance for a multitude of digital applications. Its ease of use, combined with ON Semiconductor's reputation for high-quality components, ensures that your projects will benefit from both efficiency and dependability.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess