EN
  • EN
  • DE

MC68340PV25C

Part No MC68340PV25C
Manufacturer ON Semiconductor
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer ON Semiconductor
Win Source Part Number 317169-MC68340PV25C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68340PV25C CAD Model

Description

Product Overview: MC68340PV25C by ON Semiconductor

The MC68340PV25C is a high-performance integrated processor from ON Semiconductor, renowned for its exceptional integration of multiple functionalities and its adaptability to a wide range of embedded control applications. This processor is part of the M68000 microprocessor family and operates at a clock speed of 25 MHz, providing a balanced performance for both computational tasks and I/O operations.

Key Features

  • Central Processing Unit: At the core of the MC68340PV25C is a 32-bit CPU32, an advanced version of the M68000 microprocessor, which delivers efficient data management and processing capabilities.
  • On-Chip Memory: It includes a versatile set of memory management units that support a variety of memory configurations, enabling optimized system performance.
  • Communication Interfaces: The device is equipped with a rich set of communication interfaces including a Queued Serial Module (QSM) that contains a Serial Peripheral Interface (SPI) and a Queued Serial Peripheral Interface (QSCI), providing ample options for serial data exchange.
  • Timer Modules: It features an on-chip timer module that helps in managing time-critical operations, which is crucial for real-time applications.
  • Flexible Bus Interface: The processor has a versatile bus interface that is compatible with 8-bit and 16-bit data buses, enabling it to interface with a wide range of peripherals and memory devices.
  • Low Power Consumption: Designed with power efficiency in mind, the MC68340PV25C maintains a balance between performance and power consumption, making it ideal for portable and power-sensitive applications.

Applications

The MC68340PV25C is well-suited for a variety of applications, particularly in the fields of industrial control, automotive systems, telecommunications, and instrumentation. Its robust architecture and flexible interfacing options make it an excellent choice for complex embedded systems that require reliable and consistent performance.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC68340PV25C is no exception. It is manufactured with stringent quality control measures, ensuring that each processor meets the highest standards of reliability and performance expected by industry professionals.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess