EN
  • EN
  • DE

MC34164P-5RP

Part No MC34164P-5RP
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Tape & Box (TB)
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body (Formed Leads)
Case / Package TO-92 (TO-226)
Family Name MC34164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC34164P-5RPOS, =MC34164P=5RP
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883435-MC34164P-5RP
Ultra Librarian 3D Model Ultra Librarian MC34164P-5RP CAD Model

Description

ON Semiconductor MC34164P-5RP Microprocessor Supervisory Circuit

The MC34164P-5RP is a microprocessor supervisory circuit designed by ON Semiconductor, renowned for its reliability and precision in monitoring power supplies. This essential component is engineered to safeguard microprocessors and other digital systems against low voltage and power failure, ensuring the stability and functionality of the entire system.

Key Features:

  • Precision Voltage Monitoring: The device features a threshold voltage of 4.55V, providing a precise monitoring solution for 5V power supplies.
  • Low Power Consumption: With its low operating current, the MC34164P-5RP is an ideal choice for power-sensitive applications.
  • Reset Output: Upon detecting an undervoltage condition, the device asserts a reset signal, which remains active until the voltage recovers to an acceptable level, ensuring the system has a stable power-up.
  • Manual Reset Capability: The inclusion of a manual reset input allows for a system reset without the need for power cycling, enhancing system control and flexibility.
  • Guaranteed Reset Valid to Vcc = 1V: The reset output is guaranteed to be in the correct state even when Vcc is as low as 1V.
  • Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it suitable for various environments and applications.

Applications:

The MC34164P-5RP is versatile and can be used in a wide array of applications. It's particularly well-suited for:

  • Microprocessor systems
  • Microcontrollers
  • Digital systems
  • Portable battery-powered equipment
  • Industrial controls

Its robust design ensures that it is a reliable component for any application where voltage monitoring and system integrity are critical. With its precision voltage sensing and low power consumption, the MC34164P-5RP from ON Semiconductor is an excellent choice for designers looking to enhance the safety and performance of their digital systems.

For more detailed information, technical specifications, and support resources, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2437 $58.4880
580+ $0.1998 $115.8840
895+ $0.1940 $173.6300
1,235+ $0.1871 $231.0685
1,595+ $0.1813 $289.1735
2,130+ $0.1629 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess