EN
  • EN
  • DE
  • IT

MC33363AP

Part No MC33363AP
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PROG OVP UVLO HV 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback, Forward
Voltage - Start Up 14.9V
Supply Voltage - Operating 9.5 V to 40 V
Duty Cycle 50%
Frequency - Switching 67.5kHz to 285kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -25°C to 150°C (TJ)
Case / Package 16-DIP
Mounting Through Hole
Win Source Part Number 1073371-MC33363AP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Signal Processing, Sensing & Instrumentation, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MC33363AP CAD Model

Description

ON Semiconductor MC33363AP High Voltage Switching Regulator

The MC33363AP is a robust, high-performance switching regulator integrated circuit (IC) designed and manufactured by ON Semiconductor. This versatile component is engineered to cater to a wide array of high-voltage applications, making it an ideal choice for power supply designers seeking efficiency and reliability.

At the heart of the MC33363AP is a fixed-frequency, pulse-width modulation (PWM) controller capable of handling input voltages up to 40V. This feature enables the device to operate in standard offline power supplies, providing a stable output with excellent regulation characteristics. The IC is particularly well-suited for applications requiring an isolated output, such as telecommunication equipment, consumer electronics, and industrial control systems.

The MC33363AP offers a multitude of protective features to ensure the safety and longevity of the end application. These include an under-voltage lockout (UVLO) that prevents the IC from operating at insufficient voltages, a leading-edge blanking on the current sense input to improve noise immunity, and an over-current protection (OCP) that safeguards the device and the system from excessive currents. Additionally, the thermal shutdown feature triggers at excessive temperatures, ensuring the IC operates within safe thermal limits.

Flexibility is another key attribute of the MC33363AP, as it supports both continuous and discontinuous conduction modes, depending on the requirements of the application. The IC also provides the user with an adjustable output voltage, which can be set using external resistors. This allows for custom voltage levels to be achieved, tailoring the power supply to the specific needs of the application.

ON Semiconductor's commitment to quality is evident in the design of the MC33363AP, which is built to deliver optimal performance with a minimal external component count. This not only simplifies the design process but also contributes to a more compact and cost-effective power supply solution. Whether for new designs or as a drop-in replacement for existing applications, the MC33363AP stands out as a reliable and efficient choice for high-voltage switching regulators.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.5191
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess