EN
  • EN
  • DE

MC33232P

Part No MC33232P
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description Power Factor Controller
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series SMARTMOS
Packaging Tube
Part Status Obsolete(EOL)
Mode Critical Conduction (CRM)
Current - Startup 50μA
Operating Supply Voltage 12 V ~ 25 V
Operating Temperature Range -20°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1218304-MC33232P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MC33232
Introduction Date March 14, 2005
ECCN EAR99
Country of Origin Indonesia, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC33232P CAD Model

Description

The ON Semiconductor MC33232P is a high-performance, versatile motor controller designed to cater to a wide range of applications requiring precise motor control and efficient power management. This motor controller integrates multiple features that make it an ideal choice for designers looking to drive brushed DC motors with reliability and sophistication.

Key Features

  • High Voltage Operation: The MC33232P is capable of handling supply voltages up to 40V, making it suitable for automotive and industrial applications where higher voltage operation is often a requirement.
  • High Current Output: With the ability to deliver continuous current output up to 5A, and peak currents substantially higher, this motor controller can drive a wide range of motors, from small fans to larger automotive actuators.
  • Integrated Protection Circuits: The device includes thermal shutdown, current limiting, and under-voltage lockout to ensure the motor and controller are protected from various fault conditions.
  • Flexible Control Options: It supports both PWM (Pulse Width Modulation) and analog voltage control methods, providing designers with options to optimize speed and torque control according to their specific application needs.

Applications

The MC33232P is designed for a broad spectrum of applications, such as:

  • Automotive motor control systems including power windows, wipers, and mirrors
  • Industrial automation for conveyor belts, robotic arms, and actuation systems
  • Consumer electronics where precise motor control is required, such as in printers, cameras, and toys

Product Specifications

The MC33232P comes in a DIP-16 package, which is widely used and recognized in the industry for ease of integration into circuit designs. Its operational temperature range is from -40°C to +85°C, ensuring reliable performance in extreme conditions.

Conclusion

ON Semiconductor's MC33232P motor controller is a robust, flexible solution for a myriad of motor control applications. Its combination of high voltage and current capabilities, along with its integrated protective features and control options, make it a go-to choice for engineers and designers looking to enhance the performance and reliability of their motor-driven products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2906 $66.4530
11+ $10.9055 $119.9605
17+ $10.5648 $179.6016
23+ $10.2241 $235.1543
30+ $9.8833 $296.4990
40+ $8.8612 $354.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess