ON Semiconductor MC33204VDR2G Operational Amplifier
The MC33204VDR2G from ON Semiconductor is a high-quality operational amplifier (op-amp) that delivers exceptional performance for a wide range of applications. Designed with precision and reliability in mind, this op-amp is suitable for various electronic circuits requiring signal amplification, filtering, or conditioning.
Featuring a low voltage operation starting from 2.7V up to 5.5V, the MC33204VDR2G is an excellent choice for battery-operated devices and low power consumption applications. Its rail-to-rail output capability ensures maximum dynamic range, which is particularly beneficial in single-supply operations or when interfacing with analog-to-digital converters (ADCs).
With a bandwidth of 2.2 MHz and a slew rate of 2.0 V/µs, this operational amplifier is capable of handling a variety of signals with speed and accuracy. The low input offset voltage and reduced input bias current contribute to the precision of the device, making it ideal for sensor interfacing, portable devices, and control systems.
The MC33204VDR2G comes in a compact SOIC-14 package, which is not only space-saving but also allows for efficient thermal management. Its extended temperature range from -40°C to +85°C ensures stable operation under varying environmental conditions.
Key features of the MC33204VDR2G include:
- Low supply voltage range: 2.7V to 5.5V
- Rail-to-rail output swing
- Low input offset voltage
- Low input bias current
- Wide bandwidth: 2.2 MHz
- Fast slew rate: 2.0 V/µs
- Extended temperature range: -40°C to +85°C
- Compact SOIC-14 package
Whether you're designing audio amplifiers, active filters, or any other precision analog circuit, the MC33204VDR2G from ON Semiconductor is a reliable and versatile choice that will enhance the performance of your electronic system.