EN
  • EN
  • DE

MC33164DM-3R2G

Part No MC33164DM-3R2G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SENSOR UNDERVOLTAGE 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.71V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 099678-MC33164DM-3R2G
Ultra Librarian 3D Model Ultra Librarian MC33164DM-3R2G CAD Model

Description

ON Semiconductor MC33164DM-3R2G Overview

The MC33164DM-3R2G is a precision voltage monitoring device designed by ON Semiconductor, known for its reliability and performance in a wide range of applications. This compact component is particularly suited for use in systems where voltage monitoring is critical, such as in power supplies, computers, and other electronic equipment.

Key Features

  • Voltage Threshold Accuracy: The device offers a precise trip point voltage, ensuring accurate monitoring and control of the system voltage.
  • Low Power Consumption: ON Semiconductor has engineered the MC33164DM-3R2G to consume minimal power, making it ideal for battery-operated devices.
  • Fast Response Time: It responds quickly to overvoltage and undervoltage conditions, providing timely corrective actions to prevent damage to the electronic system.
  • Temperature Range: The device operates effectively over a wide temperature range, making it suitable for various environmental conditions.
  • Package Type: It comes in a Micro8 package, which is compact and suitable for space-constrained applications.

Applications

The MC33164DM-3R2G is versatile and can be integrated into numerous types of electronic systems. Some common applications include:

  • Power Supply Systems
  • Portable/Battery-Powered Devices
  • Computer Systems
  • Motor Controls
  • Automotive Electronics

Technical Specifications

The device has a fixed voltage threshold that triggers at 3.2 volts, with a tight tolerance level to ensure precise operation. Its low power draw and fast response time make it an efficient choice for critical applications where power efficiency and rapid detection of voltage anomalies are essential.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC33164DM-3R2G is no exception. It is designed to meet the stringent requirements of industrial and automotive grade electronics, ensuring long-term reliability and performance.

In summary, the MC33164DM-3R2G from ON Semiconductor is a high-quality, precision voltage monitoring device that offers accuracy, efficiency, and reliability, making it a top choice for engineers and designers in various industries.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess