EN
  • EN
  • DE

MC33072DR2G

Part No MC33072DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual GP ±22V/44V 8-Pin SOIC N T/R / IC OPAMP GP 4.5MHZ 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 1.9mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 44 V, ±1.5 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022620-MC33072DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MC33072
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin China, Philippines, Spain
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC33072DR2G CAD Model

Description

ON Semiconductor MC33072DR2G Operational Amplifier

The MC33072DR2G is a high-performance operational amplifier from ON Semiconductor, designed to offer a perfect blend of features for a wide range of applications. This operational amplifier, commonly referred to as an op-amp, is characterized by its high gain, wide bandwidth, and low input offset voltage. It is an ideal choice for analog signal processing tasks, such as filtering, amplification, and conditioning in industrial, automotive, and consumer electronic products.

Key Features

  • High Gain Bandwidth Product: The MC33072DR2G boasts a gain bandwidth product of 4.5 MHz, which ensures ample bandwidth for a variety of audio and video applications.
  • Low Input Offset Voltage: Precision is key in signal processing, and this op-amp has a low input offset voltage, which minimizes error and enhances accuracy in sensitive applications.
  • Wide Supply Voltage Range: With a supply voltage range from 3 V to 44 V, the MC33072DR2G is versatile and can be used in multiple configurations and with various power supplies.
  • Large Output Voltage Swing: The op-amp can swing outputs close to the supply rails, which maximizes the dynamic range in applications such as audio amplification.
  • Low Total Harmonic Distortion: It ensures high fidelity in audio applications by keeping the total harmonic distortion (THD) low.
  • Single or Dual Supply Operation: This feature provides design flexibility, allowing the MC33072DR2G to be used in systems that have either a single or a dual supply voltage.

Applications

The MC33072DR2G is suitable for a wide range of applications, including:

  • Audio and video equipment
  • Signal generators and filters
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Medical instrumentation

Package and Quality

The operational amplifier is available in an 8-pin SOIC package, which is compact and suitable for surface-mount technology (SMT). ON Semiconductor's commitment to quality ensures that the MC33072DR2G meets stringent industry standards for performance and reliability, making it a reliable choice for both commercial and industrial applications.

With its robust feature set and flexible operation, the MC33072DR2G from ON Semiconductor stands out as a high-quality component for precision electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1470 $50.7150
830+ $0.1206 $100.0980
1,285+ $0.1169 $150.2165
1,770+ $0.1131 $200.1870
2,290+ $0.1093 $250.2970
3,065+ $0.0980 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,440 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess